DigiKey Controllers 175-MAX3421EETJ+TDKR-ND

Description
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)
Request a Quote Datasheet
Description
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 175-MAX3421EETJ+TDKR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)

USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3421EETJ+TDKR-ND
Product Name Controllers
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9832BRUZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.97V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
I/O Expanders - 175-MAX7315ATE+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 505-ADIN2111BCPZ-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
RF Front End (LNA + PA) - 505-AD9861BCPZ-80-ND - DigiKey
Specs
Device Type Front End
Package Type 64-VFQFN Exposed Pad, CSP
Pins 64 #
View Details