DigiKey Laser Drivers 175-MAX3646ETG+TDKR-ND

Description
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 175-MAX3646ETG+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)

Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3646ETG+TDKR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Laser Drivers - MAX3643ETG+TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 2.50E6 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD9832BRUZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.97V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details