DigiKey I/O Expanders 175-MAX7313AEG+TTR-ND

Description
I/O Expander 16 I²C, SMBus 400kHz 24-QSOP
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-MAX7313AEG+TTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 400kHz 24-QSOP

I/O Expander 16 I²C, SMBus 400kHz 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX7313AEG+TTR-ND
Product Name I/O Expanders
Technology I2C; SMBus
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 505-ADAU1860BCBZRLCT-ND - DigiKey
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-UFBGA, WLCSP
View Details
I/O Expanders - 175-MAX7311ATG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 505-MXD1210EWE+-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 4.75V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details