DigiKey
Sensor and Detector Interfaces
175-MAX14839GTC+TTR-ND
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-MAX14839GTC+TTR-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; "28-DIP (0.500"", 12.70mm), 22 Leads"
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 50 C (32 to 122 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details