DigiKey RF Receivers 62-1384-6-ND

Description
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)
Request a Quote Datasheet
Description
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 62-1384-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
62-1384-6-ND
RF Receivers 62-1384-6-ND
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)

- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 62-1384-6-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Operating Frequency 1.00E-5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9375BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Receivers - MAX7036GTP+TTR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
View Details
RF Transceiver ICs - 505-ADUCRF101BCPZ128R7TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 505-MAX32690GTK+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details