DigiKey RF Amplifiers 1127-3668-2-ND

Description
RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3668-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3668-2-ND
RF Amplifiers 1127-3668-2-ND
RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)

RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3668-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1421-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-2702-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-1343-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details
RF Amplifiers - 1127-2725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 15000 to 27000 MHz
View Details