DigiKey RF Amplifiers 1127-1826-ND

Description
RF Amplifier IC General Purpose 12.5GHz ~ 15.5GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 12.5GHz ~ 15.5GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1826-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1826-ND
RF Amplifiers 1127-1826-ND
RF Amplifier IC General Purpose 12.5GHz ~ 15.5GHz 32-QFN (5x5)

RF Amplifier IC General Purpose 12.5GHz ~ 15.5GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1826-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12500 to 15500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1868-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-3704-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12500 MHz
View Details
RF Amplifiers - 1127-2835-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details