DigiKey RF Amplifiers 1127-3640-6-ND

Description
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3640-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3640-6-ND
RF Amplifiers 1127-3640-6-ND
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)

RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3640-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 3500 to 8000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3311-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 32000 MHz
View Details
RF Amplifiers - 1127-1334-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-1070-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-3650-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Minimum Gain 13 dB
View Details