DigiKey RF Amplifiers 1127-1319-2-ND

Description
RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1319-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1319-2-ND
RF Amplifiers 1127-1319-2-ND
RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz SOT-23-6

RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1319-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth, WLAN
Frequency Range 2300 to 2500 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2856-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-3443-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 32000 MHz
View Details
RF Amplifiers - 1127-1402-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-2846-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 15000 MHz
View Details