DigiKey RF Amplifiers 1127-3569-ND

Description
RF Amplifier IC VSAT 0Hz ~ 40GHz 16-CLCC-HS (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 40GHz 16-CLCC-HS (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3569-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3569-ND
RF Amplifiers 1127-3569-ND
RF Amplifier IC VSAT 0Hz ~ 40GHz 16-CLCC-HS (6x6)

RF Amplifier IC VSAT 0Hz ~ 40GHz 16-CLCC-HS (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3569-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 40000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1806-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 12000 MHz
View Details
RF Amplifiers - 1127-1445-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-3577-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 2800 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 1127-2977-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details