DigiKey RF Amplifiers 1127-1868-6-ND

Description
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1868-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1868-6-ND
RF Amplifiers 1127-1868-6-ND
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)

RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1868-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1044-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details
RF Amplifiers - 1127-2702-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-1693-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 20000 MHz
View Details
RF Amplifiers - 1127-3558-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details