DigiKey RF Amplifiers 1127-3464-ND

Description
RF Amplifier IC VSAT 0Hz ~ 10GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 10GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3464-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3464-ND
RF Amplifiers 1127-3464-ND
RF Amplifier IC VSAT 0Hz ~ 10GHz Die

RF Amplifier IC VSAT 0Hz ~ 10GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3464-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1358-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2600 to 2800 MHz
Package Type Surface Mount; 24-VFQFN Exposed Pad
View Details
RF Amplifiers - 1127-3494-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3000 to 4500 MHz
View Details
RF Amplifiers - 1127-1362-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-2752-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Die
View Details