DigiKey RF Amplifiers 1127-3329-6-ND

Description
RF Amplifier IC WLAN 0Hz ~ 4GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 0Hz ~ 4GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3329-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3329-6-ND
RF Amplifiers 1127-3329-6-ND
RF Amplifier IC WLAN 0Hz ~ 4GHz SOT-89

RF Amplifier IC WLAN 0Hz ~ 4GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3329-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3373-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2700 to 3800 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - 1127-1068-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details
RF Amplifiers - 1127-3442-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-1408-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 5000 MHz
View Details