DigiKey RF Amplifiers 1127-1031-1-ND

Description
RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1031-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1031-1-ND
RF Amplifiers 1127-1031-1-ND
RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6

RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1031-1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3315-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 45000 MHz
View Details
RF Amplifiers - 1127-1017-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3305-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50000 to 66000 MHz
View Details
RF Amplifiers - 1127-2578-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 18000 MHz
View Details