DigiKey RF Amplifiers 1127-2942-ND

Description
RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2942-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2942-ND
RF Amplifiers 1127-2942-ND
RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)

RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2942-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1544-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3900 MHz
View Details
RF Amplifiers - 1127-3325-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-1334-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-2734-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 22500 to 26500 MHz
View Details