DigiKey RF Amplifiers 1127-3617-ND

Description
RF Amplifier IC 0Hz ~ 22GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 22GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3617-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3617-ND
RF Amplifiers 1127-3617-ND
RF Amplifier IC 0Hz ~ 22GHz Die

RF Amplifier IC 0Hz ~ 22GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3617-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 22000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Output Power 29 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1415-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-3301-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 29000 to 36000 MHz
View Details
RF Amplifiers - 1127-1063-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1479-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4800 to 6000 MHz
View Details