DigiKey RF Amplifiers 1127-2804-6-ND

Description
RF Amplifier IC VSAT, DBS 5.5GHz ~ 8.5GHz 24-CSMT (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT, DBS 5.5GHz ~ 8.5GHz 24-CSMT (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2804-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2804-6-ND
RF Amplifiers 1127-2804-6-ND
RF Amplifier IC VSAT, DBS 5.5GHz ~ 8.5GHz 24-CSMT (4x4)

RF Amplifier IC VSAT, DBS 5.5GHz ~ 8.5GHz 24-CSMT (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2804-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
Minimum Gain 29.5 dB
Maximum Gain 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1241-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Minimum Gain 30 dB
View Details
RF Amplifiers - 1127-1752-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-1319-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth, WLAN
Frequency Range 2300 to 2500 MHz
View Details
RF Amplifiers - 1127-3441-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 17000 MHz
View Details