DigiKey RF Amplifiers 1127-3700-ND

Description
RF Amplifier IC 71GHz ~ 86GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC 71GHz ~ 86GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3700-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3700-ND
RF Amplifiers 1127-3700-ND
RF Amplifier IC 71GHz ~ 86GHz Die

RF Amplifier IC 71GHz ~ 86GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3700-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 71000 to 86000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1796-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 26500 MHz
View Details
RF Amplifiers - 1127-2801-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
RF Amplifiers - 1127-3236-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 71000 to 76000 MHz
Minimum Gain 21.5 dB
View Details
RF Amplifiers - 1127-3641-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details