DigiKey RF Amplifiers 1127-2743-ND

Description
RF Amplifier IC 802.11/WiFi, WLAN 71GHz ~ 86GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC 802.11/WiFi, WLAN 71GHz ~ 86GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2743-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2743-ND
RF Amplifiers 1127-2743-ND
RF Amplifier IC 802.11/WiFi, WLAN 71GHz ~ 86GHz Die

RF Amplifier IC 802.11/WiFi, WLAN 71GHz ~ 86GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2743-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 71000 to 86000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1806-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 12000 MHz
View Details
RF Amplifiers - 1127-1418-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-1434-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6800 to 7400 MHz
View Details
RF Amplifiers - 1127-3329-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details