DigiKey RF Amplifiers 1127-1863-2-ND

Description
RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1863-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1863-2-ND
RF Amplifiers 1127-1863-2-ND
RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)

RF Amplifier IC LTE, WiMax 50MHz ~ 1GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1863-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 50 to 1000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2942-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details
RF Amplifiers - 1127-1409-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2686-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-1805-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 9000 MHz
View Details