DigiKey RF Amplifiers 1127-1557-ND

Description
RF Amplifier IC LTE, WiMax 2.3GHz ~ 2.8GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 2.3GHz ~ 2.8GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1557-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1557-ND
RF Amplifiers 1127-1557-ND
RF Amplifier IC LTE, WiMax 2.3GHz ~ 2.8GHz 24-QFN (4x4)

RF Amplifier IC LTE, WiMax 2.3GHz ~ 2.8GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1557-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 2300 to 2800 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1545-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 600 to 1400 MHz
View Details
RF Amplifiers - 1127-3302-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 1127-1018-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details
RF Amplifiers - 1127-3641-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details