DigiKey RF Amplifiers 1127-1554-ND

Description
RF Amplifier IC General Purpose 500MHz ~ 4GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 500MHz ~ 4GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1554-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1554-ND
RF Amplifiers 1127-1554-ND
RF Amplifier IC General Purpose 500MHz ~ 4GHz 32-QFN (5x5)

RF Amplifier IC General Purpose 500MHz ~ 4GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1554-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 4000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1471-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - 1127-3641-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-1758-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details