DigiKey RF Amplifiers 1127-1063-2-ND

Description
RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1063-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1063-2-ND
RF Amplifiers 1127-1063-2-ND
RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89

RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1063-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1754-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-3443-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 32000 MHz
View Details
RF Amplifiers - 1127-1805-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 9000 MHz
View Details
RF Amplifiers - 1127-3416-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details