DigiKey RF Amplifiers 1127-1471-2-ND

Description
RF Amplifier IC WiMAX / WiBro 3.3GHz ~ 3.8GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC WiMAX / WiBro 3.3GHz ~ 3.8GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1471-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1471-2-ND
RF Amplifiers 1127-1471-2-ND
RF Amplifier IC WiMAX / WiBro 3.3GHz ~ 3.8GHz 16-QFN (3x3)

RF Amplifier IC WiMAX / WiBro 3.3GHz ~ 3.8GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1471-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 3300 to 3800 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2948-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-3308-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-3558-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details
RF Amplifiers - 1127-1862-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details