DigiKey RF Amplifiers 1127-3579-ND

Description
RF Amplifier IC VSAT 40GHz ~ 70GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 40GHz ~ 70GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3579-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3579-ND
RF Amplifiers 1127-3579-ND
RF Amplifier IC VSAT 40GHz ~ 70GHz Die

RF Amplifier IC VSAT 40GHz ~ 70GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3579-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 40000 to 70000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2698-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 34000 to 42000 MHz
View Details
RF Amplifiers - 1127-2996-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-1806-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 12000 MHz
View Details
RF Amplifiers - 1127-1330-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 5000 to 6000 MHz
View Details