DigiKey RF Amplifiers 1127-1435-6-ND

Description
RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1435-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1435-6-ND
RF Amplifiers 1127-1435-6-ND
RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)

RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1435-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details
RF Amplifiers - 1127-1873-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-1758-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-1557-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 2300 to 2800 MHz
View Details