DigiKey RF Amplifiers 1127-1411-2-ND

Description
RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1411-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1411-2-ND
RF Amplifiers 1127-1411-2-ND
RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89

RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1411-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 4500 MHz
Minimum Gain 21.5 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1471-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - 1127-1031-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-1019-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3465-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17500 to 25500 MHz
View Details