DigiKey RF Amplifiers 1127-1362-2-ND

Description
RF Amplifier IC VSAT 3.55GHz ~ 3.9GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 3.55GHz ~ 3.9GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1362-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1362-2-ND
RF Amplifiers 1127-1362-2-ND
RF Amplifier IC VSAT 3.55GHz ~ 3.9GHz 24-QFN (4x4)

RF Amplifier IC VSAT 3.55GHz ~ 3.9GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1362-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3405-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 10000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - 1127-1661-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 18500 MHz
View Details
RF Amplifiers - 1127-2660-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Die
View Details
RF Amplifiers - 1127-2929-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details