Digi International, Inc. RF Transceiver Modules and Modems XB8-DMUS-002

Description
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 602-1428-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
602-1428-ND
RF Transceiver Modules and Modems 602-1428-ND
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1351273-XB8-DMUS-002 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1351273-XB8-DMUS-002
RF and Wireless - RF Transceiver Modules and Modems 1351273-XB8-DMUS-002
Win Source Part Number: 1351273-XB8-DMUS-002 Category: RF and Wireless - RF Transceiver Modules and Modems Series: XBee® 868LP Package: Tray Standard Package: 36 Frequency: 868MHz Data Rate: 80kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 14dBm Sensitivity: -101dBm Current - Receiving: 27mA Utilized IC / Part: ADF7023 RF Family/Standard: General ISM < 1GHz Current - Transmitting: 48mA Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Digi Base Product Number: XB8-DMUS California Prop 65: Warning Information

Win Source Part Number: 1351273-XB8-DMUS-002
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: XBee® 868LP
Package: Tray
Standard Package: 36
Frequency: 868MHz
Data Rate: 80kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 14dBm
Sensitivity: -101dBm
Current - Receiving: 27mA
Utilized IC / Part: ADF7023
RF Family/Standard: General ISM < 1GHz
Current - Transmitting: 48mA
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: XB8-DMUS
California Prop 65: Warning Information

Buy Now Datasheet
RF Transceiver Modules and Modems - XB8-DMUS-002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
XB8-DMUS-002
RF Transceiver Modules and Modems XB8-DMUS-002
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - XB8-DMUS-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
XB8-DMUS-002
RF and Wireless - RF Transceiver Modules and Modems XB8-DMUS-002
RF TXRX MOD ISM < 1GHZ U.FL SMD

RF TXRX MOD ISM < 1GHZ U.FL SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 602-1428-ND 1351273-XB8-DMUS-002 XB8-DMUS-002 XB8-DMUS-002
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz 868 MHz 868 MHz 868 MHz
Sensitivity -101 dBm -101 dBm -101 dBm -101 dBm
Output Power 14 dBm 14 dBm 14 dBm 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 - 7 GHz Wi-Fi 7 Medium Power Non-Linear Front End Module - QPF4702 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 7125 MHz
Package Type Laminate
View Details
LC Series - 433MHz RF Transmitter Module - TXM-433-LC - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
3 suppliers
RF Transceiver Modules and Modems - 602-1238-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers