Linx Technologies LC Series - 433MHz RF Transmitter Module TXM-433-LC

Description
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series. Benefits Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Request a Quote Datasheet
Description
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series. Benefits Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Series - 433MHz RF Transmitter Module - TXM-433-LC - Linx Technologies
Merlin, OR, USA
LC Series - 433MHz RF Transmitter Module
TXM-433-LC
LC Series - 433MHz RF Transmitter Module TXM-433-LC
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series. Benefits Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LC Series RF Transmitter Module

Low Cost Transmitter for Digital Data

Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series.

Benefits

  • Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price
  • Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transmitters - TXM-433-LC - 048387-TXM-433-LC - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TXM-433-LC
048387-TXM-433-LC
RF Transmitters - TXM-433-LC 048387-TXM-433-LC
Manufacturer: Linx Technologies Inc. Win Source Part Number: 048387-TXM-433-LC Packaging: Tube/Rail Applications: ISM, RKE, Security and Fire Alarms Frequency: 433MHz Power - Output: -4dBm to 4dBm Data Interface: PCB, Surface Mount Data Rate (Max): 5 kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 70°C Dimension: Surface Mount Supply Voltage - Operating: 2.7 V to 5.2 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 048387-TXM-433-LC
Packaging: Tube/Rail
Applications: ISM, RKE, Security and Fire Alarms
Frequency: 433MHz
Power - Output: -4dBm to 4dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 5 kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 3mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 70°C
Dimension: Surface Mount
Supply Voltage - Operating: 2.7 V to 5.2 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitters - TXM-433-LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXM-433-LC
RF Transmitters TXM-433-LC
RF Transmitter ASK, OOK 433MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module

RF Transmitter ASK, OOK 433MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters
Product Number TXM-433-LC 048387-TXM-433-LC TXM-433-LC
Product Name LC Series - 433MHz RF Transmitter Module RF Transmitters - TXM-433-LC RF Transmitters
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 433 MHz 433 MHz 433 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
900MHz HumPRO™ Series Transceiver - HUM-900-PRO - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1309-ND - DigiKey
Specs
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers