WiFi 802.11a/b/g/n Transceiver Module 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz Surface Mount
RF TXRX MODULE WIFI SMD
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | CC-WMX-K77C-TE-1-ND | CC-WMX-K77C-TE-1 | CC-WMX-K77C-TE-1 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5800 MHz | 2400 to 5800 MHz | 2400 to 5800 MHz |