Stunning to look at sitting on the ramp or blasting through the sky, this aircraft has everything you'd expect in a jet, such as luxurious comfort, speed and technology, and many things that other jets just can't offer, such as affordability and ease of operation. At Diamond, we've not only made it easy to own - we've made it easy to fly, too.
Features
Garmin G1000 three-screen system including:
- Garmin GDU 1240A 12-inch Primary Flight Displays (PFDs) - Garmin GDU 1500 15-inch Multi-Function Display (MFD) - Garmin flight management system with keypad controller - Garmin GFC 700 3-axis Automatic Flight Control System - Dual Garmin GIA 63W VHF comm, VHF nav with ILS localizer and glideslope, WAAS-certified GPS, IFR enroute and approach certified - Dual Garmin GRS 77 solid-state Attitude and Heading Reference System (AHRS) - Dual Garmin GDC 74 digital air data computers - Garmin GTX 33 Mode S transponder
Dual pitot static system
Active Traffic Advisory System
TAWS-B Terrain Awareness System
Satellite data link for weather and support for XM Radio in-flight infotainment (subscription required)
406 MHz emergency locator transmitter (ELT)
Equipped for known ice certification - actual certification for known ice may follow post-delivery
Vapor cycle air conditioning
Garmin Synthetic Vision Technology
Specifications
AIRCRAFT ITEM
INFORMATION
Engine
Williams FJ33-5A turbofan
Length
35 ft 1 in
Height
11 ft 7 in
Wing Span
37 ft 6 in
Cabin seating
2 + 3
Pressurization
5.5 psi
Cabin altitude
8,500 ft @ FL250
Maximum ramp weight
5,690 lbs
Useful load
2,240 lbs
Maximum fuel
1,740 lbs
Maximum cruise speed
315 ktas
Certified ceiling
25,000 ft
Time to climb to 25,000 feet
15 min
Long range cruise speed
240 ktas
Maximum range
1,350 nm
Stunning to look at sitting on the ramp or blasting through the sky, this aircraft has everything you'd expect in a jet, such as luxurious comfort, speed and technology, and many things that other jets just can't offer, such as affordability and ease of operation. At Diamond, we've not only made it easy to own - we've made it easy to fly, too.
Features
Garmin G1000 three-screen system including:
- Garmin GDU 1240A 12-inch Primary Flight Displays (PFDs)
- Garmin GDU 1500 15-inch Multi-Function Display (MFD)
- Garmin flight management system with keypad controller
- Garmin GFC 700 3-axis Automatic Flight Control System
- Dual Garmin GIA 63W VHF comm, VHF nav with ILS localizer and glideslope, WAAS-certified GPS, IFR enroute and approach certified
- Dual Garmin GRS 77 solid-state Attitude and Heading Reference System (AHRS)
- Dual Garmin GDC 74 digital air data computers
- Garmin GTX 33 Mode S transponder
- Dual pitot static system
- Active Traffic Advisory System
- TAWS-B Terrain Awareness System
- Satellite data link for weather and support for XM Radio in-flight infotainment (subscription required)
- 406 MHz emergency locator transmitter (ELT)
- Equipped for known ice certification - actual certification for known ice may follow post-delivery
- Vapor cycle air conditioning
- Garmin Synthetic Vision Technology
Specifications
| AIRCRAFT ITEM | INFORMATION |
| Engine | Williams FJ33-5A turbofan |
| Length | 35 ft 1 in |
| Height | 11 ft 7 in |
| Wing Span | 37 ft 6 in |
| Cabin seating | 2 + 3 |
| Pressurization | 5.5 psi |
| Cabin altitude | 8,500 ft @ FL250 |
| Maximum ramp weight | 5,690 lbs |
| Useful load | 2,240 lbs |
| Maximum fuel | 1,740 lbs |
| Maximum cruise speed | 315 ktas |
| Certified ceiling | 25,000 ft |
| Time to climb to 25,000 feet | 15 min |
| Long range cruise speed | 240 ktas |
| Maximum range | 1,350 nm |