No two pilots are alike. Different missions mean different equipment needs - which is why you can spec your DA40 CS just the way you want it. Well equipped as a base model with avionics such as the industry leading Garmin G1000 glass cockpit, you can add a wide range of options to make this the perfect airplane for you and your missions.
Features
Garmin GDU 1040, 10 inch multi function display (MFD)
Garmin GDU 1040, 10 inch primary flight display (PFD)
Garmin GDC74 Integrated, Digital Air Data Computer, constant display of TAS, CAS, Wind Direction, VSI and TAT
Garmin GRS77 Solid-state Attitude and Heading Reference System (AHRS)
Garmin GMU44 Magnetometer
Dual Garmin GIA 63W with Integrated radio modules with WAAS-certified IFR-approved GPS; VHF navigation with ILS; and VHF communication with 16-watt transceivers
Garmin GEA 71 Airframe / Engine Interface Unit
Garmin GMA1347 Digital Audio Controller with digital ATC playback recording
Garmin GTX33 Integrated Mode S Transponder
Garmin SafeTaxi
Garmin FliteCharts (subscription required)
TIS Traffic
Centrally located standby instrumentation, including: Electric Attitude Indicator, Airspeed Indicator, Altimeter Magnetic Direction Indicator
406 Mhz ELT
Electronic carbon monoxide detector
Hartzell 2-blade metal propeller
Cockpit Convenience Package (rudder cable covers, high capacity rigid side pockets with integral cup holders
Armrests (front canopy siderail, pilot and co-pilot)
12V auxiliary power plug
Integrally lit, laser etched polycarbonate switch panel overlays
High intensity discharging landing and taxi lights
Bubble canopy
Winter kit
Specifications
AIRCRAFT ITEM
INFORMATION
Engine
Lycoming IO-360-M1A
Horsepower
180 hp
Propelller
Hartzell 2-blade aluminum constant-speed
Airworthiness category
Normal and utility
Length
26 ft 5 in
Height
6 ft 6 in
Wing Span
39 ft 6 in
Maximum takeoff weight
2,645 lbs
Useful load
900 lbs (standard equipped airplane)
Fuel capacity, usable (standard/optional)
40 gal / 50 gal
Fuel
AVGAS 100LL
Takeoff distance, ground roll
1,175 ft
Takeoff distance, 50-foot obstacle
1,700 ft
Landing distance, ground roll
1,155 ft
Landing distance, 50-foot obstacle
2,093 ft
Rate of climb, sea level
1,120 ft/min
Maximum operating altitude
16,400 ft
Maximum speed
157 ktas
Cruise speed at 75%
145 ktas/10 gal/hr
Stall speed, full flaps
49 kias
Maximum demonstrated crosswind
20 kts
Range, at 75% 45 minute reserve
720 nm
Range, at 55% 45 minute reserve
785 nm
No two pilots are alike. Different missions mean different equipment needs - which is why you can spec your DA40 CS just the way you want it. Well equipped as a base model with avionics such as the industry leading Garmin G1000 glass cockpit, you can add a wide range of options to make this the perfect airplane for you and your missions.
Features
- Garmin GDU 1040, 10 inch multi function display (MFD)
- Garmin GDU 1040, 10 inch primary flight display (PFD)
- Garmin GDC74 Integrated, Digital Air Data Computer, constant display of TAS, CAS, Wind Direction, VSI and TAT
- Garmin GRS77 Solid-state Attitude and Heading Reference System (AHRS)
- Garmin GMU44 Magnetometer
- Dual Garmin GIA 63W with Integrated radio modules with WAAS-certified IFR-approved GPS; VHF navigation with ILS; and VHF communication with 16-watt transceivers
- Garmin GEA 71 Airframe / Engine Interface Unit
- Garmin GMA1347 Digital Audio Controller with digital ATC playback recording
- Garmin GTX33 Integrated Mode S Transponder
- Garmin SafeTaxi
- Garmin FliteCharts (subscription required)
- TIS Traffic
- Centrally located standby instrumentation, including: Electric Attitude Indicator, Airspeed Indicator, Altimeter Magnetic Direction Indicator
- 406 Mhz ELT
- Electronic carbon monoxide detector
- Hartzell 2-blade metal propeller
- Cockpit Convenience Package (rudder cable covers, high capacity rigid side pockets with integral cup holders
- Armrests (front canopy siderail, pilot and co-pilot)
- 12V auxiliary power plug
- Integrally lit, laser etched polycarbonate switch panel overlays
- High intensity discharging landing and taxi lights
- Bubble canopy
- Winter kit
Specifications
| AIRCRAFT ITEM | INFORMATION |
| Engine | Lycoming IO-360-M1A |
| Horsepower | 180 hp |
| Propelller | Hartzell 2-blade aluminum constant-speed |
| Airworthiness category | Normal and utility |
| Length | 26 ft 5 in |
| Height | 6 ft 6 in |
| Wing Span | 39 ft 6 in |
| Maximum takeoff weight | 2,645 lbs |
| Useful load | 900 lbs (standard equipped airplane) |
| Fuel capacity, usable (standard/optional) | 40 gal / 50 gal |
| Fuel | AVGAS 100LL |
| Takeoff distance, ground roll | 1,175 ft |
| Takeoff distance, 50-foot obstacle | 1,700 ft |
| Landing distance, ground roll | 1,155 ft |
| Landing distance, 50-foot obstacle | 2,093 ft |
| Rate of climb, sea level | 1,120 ft/min |
| Maximum operating altitude | 16,400 ft |
| Maximum speed | 157 ktas |
| Cruise speed at 75% | 145 ktas/10 gal/hr |
| Stall speed, full flaps | 49 kias |
| Maximum demonstrated crosswind | 20 kts |
| Range, at 75% 45 minute reserve | 720 nm |
| Range, at 55% 45 minute reserve | 785 nm |