Fly farther in the widest Citation in the sky. The Citation® Latitude® jet boasts the most spacious, most refined cabin environment in the midsize jet category. At 77 inches wide, six feet tall and more than 21 feet long with a flat floor, stand up cabin, the Latitude was built for comfort. We surrounded the Citation Latitude’s clean, contemporary design in an aircraft built to our rigorous standards.
Standard Features
Flight Displays
Synthetic Vision Technology
Touch-screen Control Panels
Automatic Flight Control System
Attitude Heading Reference Systems (AHRS)
Integrated Avionics Units
Distance Measuring Equipment
Flight Management Systems
Weather Radar
Traffic Collision Avoidance System (TCAS II)
Terrain Awareness Warning System (TAWS)
Transponders with ADS-B Out Capability
Standby Instrumentation
Radio Altimeter
Cockpit Voice Recorder
Emergency Locator Transmitter
Maintenance Diagnostics Installed on Left-Hand Panel (pilot):
Touch-screen LCD Control Panel
Primary Flight Display (PFD)
Secondary PFD Controller Installed on Right-Hand Panel (copilot):
Touch-screen LCD Control Panel
Primary Flight Display (PFD)
Secondary PFD Controller Installed on Center Panel:
Multifunction Display (MFD)
Dual Touch-screen LCD Control Panels
Electronic Standby Flight Display (ESFD) Installed Beneath Glareshield:
Flight Guidance Panel (FGP) Installed on LH Tilt Panel:
Electrical Power Panel Installed on RH Tilt Panel:
Anti-Ice/De-Ice Panel
Landing Gear Control Panel Installed on Pedestal:
Engine Power Levers
Flaps Control
Switch in Throttle Lever
Pressurization Panel
Engine Control/Start Panel
Cockpit/Cabin Temperature Panel
Fuel, APU, and Hydraulics
Detailed Specifications
Performance data is based on the standard Latitude configuration, operating in International Standard Atmosphere (ISA) conditions with zero wind. Takeoff and landing field lengths are based on a level, hard surface and dry runway.
Actual performance will vary with factors such as environmental conditions, aircraft configuration and operational/ATC procedures.
Preliminary data, subject to change.
Dimensions
Length
62 ft 3 in (18.97 m)
Height
20 ft 11 in (6.38 m)
Wingspan
72 ft 4 in (22.05 m) Wing
Wing Area
Wing Sweep
543 sq ft (50.4 sq m)
12.7 degrees Wheelbase
27 ft (8.23 m) Tread
10 ft (3.05 m) Cabin Interior
Height
Width
Length
72 in (1.83 m)
77 in (1.96 m)
21 ft 9 in (6.63 m)
Maximum Passengers
9 Baggage Capacity
Weight
Volume
1,245 lb (564.7 kg)
127 cu ft (3.6 cu m)
Single Pilot Certified
No
Weights
Maximum Ramp Weight
31,050 lb (14,084 kg)
Maximum Takeoff Weight
30,800 lb (13,971 kg)
Maximum Landing Weight
27,575 lb (12,508 kg)
Maximum Zero Fuel Weight
21,200 lb (9,616 kg) Usable Fuel Capacity
Weight
Volume
11,394 lb (5,168 kg)
1,700 gal (6,435 l)
Basic Operating Weight
18,656 lb (8,462 kg)
Useful Load
12,394 lb (5,622 kg)
Maximum Payload
2,544 lb (1,154 kg)
Full Fuel Payload
1,000 lb (454 kg)
Performance
Maximum Cruise Speed
446 ktas (826 km/h)
Maximum Range
2,700 nm (5,000 km)
Takeoff Field Length
3,668 ft (1,118 m)
Landing Distance
2,681 ft (817 m)
Maximum Operating Altitude
45,000 ft (13,716 m)
Maximum Climb Rate
N/A
Maximum Limit Speed
0.80 Mach (0.80 Mach)
Powerplant
Two Pratt & Whitney Canada™ PW306D1 turbofan engines are installed on the Citation Latitude. The engine is a twin-spool design with a damage-resistant wide chord fan. Behind the fan, four axial and one centrifugal compressor stages lead to a high-efficiency, low-emission, through-flow combustion and five turbine stages. Two-stage variable inlet guide vanes and bleed-off valves are controlled by the FADEC to optimize compressor and engine performance.
Manufacturer: Pratt & Whitney Canada
Model: (2) PW306D1
Thrust: 5,760 lb
Time Between Overhaul: 6,000 hrs
Fly farther in the widest Citation in the sky. The Citation® Latitude® jet boasts the most spacious, most refined cabin environment in the midsize jet category. At 77 inches wide, six feet tall and more than 21 feet long with a flat floor, stand up cabin, the Latitude was built for comfort. We surrounded the Citation Latitude’s clean, contemporary design in an aircraft built to our rigorous standards.
Standard Features
- Flight Displays
- Synthetic Vision Technology
- Touch-screen Control Panels
- Automatic Flight Control System
- Attitude Heading Reference Systems (AHRS)
- Integrated Avionics Units
- Distance Measuring Equipment
- Flight Management Systems
- Weather Radar
- Traffic Collision Avoidance System (TCAS II)
- Terrain Awareness Warning System (TAWS)
- Transponders with ADS-B Out Capability
- Standby Instrumentation
- Radio Altimeter
- Cockpit Voice Recorder
- Emergency Locator Transmitter
- Maintenance Diagnostics
Installed on Left-Hand Panel (pilot):
- Touch-screen LCD Control Panel
- Primary Flight Display (PFD)
- Secondary PFD Controller
Installed on Right-Hand Panel (copilot):
- Touch-screen LCD Control Panel
- Primary Flight Display (PFD)
- Secondary PFD Controller
Installed on Center Panel:
- Multifunction Display (MFD)
- Dual Touch-screen LCD Control Panels
- Electronic Standby Flight Display (ESFD)
Installed Beneath Glareshield:
- Flight Guidance Panel (FGP)
Installed on LH Tilt Panel:
- Electrical Power Panel
Installed on RH Tilt Panel:
- Anti-Ice/De-Ice Panel
- Landing Gear Control Panel
Installed on Pedestal:
- Engine Power Levers
- Flaps Control
- Switch in Throttle Lever
- Pressurization Panel
- Engine Control/Start Panel
- Cockpit/Cabin Temperature Panel
- Fuel, APU, and Hydraulics
Detailed Specifications
Performance data is based on the standard Latitude configuration, operating in International Standard Atmosphere (ISA) conditions with zero wind. Takeoff and landing field lengths are based on a level, hard surface and dry runway.
Actual performance will vary with factors such as environmental conditions, aircraft configuration and operational/ATC procedures.
Preliminary data, subject to change.
Dimensions
|
|
|
|
|
|
|
|
|
Wing
- Wing Area
- Wing Sweep
|
- 543 sq ft (50.4 sq m)
- 12.7 degrees
|
|
|
|
|
|
|
Cabin Interior
- Height
- Width
- Length
|
- 72 in (1.83 m)
- 77 in (1.96 m)
- 21 ft 9 in (6.63 m)
|
|
|
|
Baggage Capacity
- Weight
- Volume
|
- 1,245 lb (564.7 kg)
- 127 cu ft (3.6 cu m)
|
|
|
|
Weights
|
|
|
|
|
|
|
|
|
|
|
|
Usable Fuel Capacity
- Weight
- Volume
|
- 11,394 lb (5,168 kg)
- 1,700 gal (6,435 l)
|
|
|
|
|
|
|
|
|
|
|
|
|
Performance
|
|
|
|
|
|
|
|
|
|
|
|
- Maximum Operating Altitude
|
|
|
|
|
|
|
|
Powerplant
Two Pratt & Whitney Canada™ PW306D1 turbofan engines are installed on the Citation Latitude. The engine is a twin-spool design with a damage-resistant wide chord fan. Behind the fan, four axial and one centrifugal compressor stages lead to a high-efficiency, low-emission, through-flow combustion and five turbine stages. Two-stage variable inlet guide vanes and bleed-off valves are controlled by the FADEC to optimize compressor and engine performance.
- Manufacturer: Pratt & Whitney Canada
- Model: (2) PW306D1
- Thrust: 5,760 lb
- Time Between Overhaul: 6,000 hrs