Stock Drive Products & Sterling Instrument - SDP/SI 10MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM010029S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM010029S is a closed-type linear ball bearing with a 10 mm bore, four ball circuits, and seals at both ends. It has an outer diameter of 19 mm, a total length of 29 mm, and a groove width of 18 mm. The bearing uses AISI 52100 steel for the sleeve and balls, with a Duracon M90 retainer. It provides a dynamic load capacity of 372 N and a static load capacity of 549 N. Tolerances for bore diameter are 0/-0.009 mm, outer diameter is 0/-0.013 mm, total length is 0/-0.2 mm, and groove length is 0/-0.2 mm. The part is derived from the S99LBCM010029 series, with 'S' appended to indicate sealed ends.

Datasheet Summary
Powered by GS/AI

The S99LBCM010029S is a closed-type linear ball bearing with a 10 mm bore, four ball circuits, and seals at both ends. It has an outer diameter of 19 mm, a total length of 29 mm, and a groove width of 18 mm. The bearing uses AISI 52100 steel for the sleeve and balls, with a Duracon M90 retainer. It provides a dynamic load capacity of 372 N and a static load capacity of 549 N. Tolerances for bore diameter are 0/-0.009 mm, outer diameter is 0/-0.013 mm, total length is 0/-0.2 mm, and groove length is 0/-0.2 mm. The part is derived from the S99LBCM010029 series, with 'S' appended to indicate sealed ends.

Suppliers

Company
Product
Description
Supplier Links
10MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM010029S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM010029S
10MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM010029S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM010029S
Product Name 10MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, 24mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM08F015024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.9449 inch (24 mm)
View Details
0.188
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.5620 inch (14.27 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN162536 - TOPN-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM030068S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 2.68 inch (68 mm)
View Details