Quality Bearings & Components BETEX Impact 33 Fitting Tool Set TB-FT399900-2

Description
BETEX Impact 33 FITTING TOOL SET PART NUMBER: TB-FT399900-2 For safe, precise and quick mounting of bearings, bushings, sealing rings, cam wheels and pulleys the use of an Impact fitting tool set is an absolute necessity. Especially for bearings, it is important that during mechanical mounting the bearing is supported on its inner and outer ring in order to avoid unnecessary damage and premature failure. In this way mounting forces are not transmitted via balls or rollers of the bearings and hence the raceways are not damaged. Specs: With 33 rings, suitable for ±375 bearings. Your Benefits: Quick, precise and safe mounting No more damage to shafts, bearing houses or sealing rings Extended life cycle of bearings The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets. The collet numbers are clearly engraved and colored to avoid mistakes.
Datasheet
Description
BETEX Impact 33 FITTING TOOL SET PART NUMBER: TB-FT399900-2 For safe, precise and quick mounting of bearings, bushings, sealing rings, cam wheels and pulleys the use of an Impact fitting tool set is an absolute necessity. Especially for bearings, it is important that during mechanical mounting the bearing is supported on its inner and outer ring in order to avoid unnecessary damage and premature failure. In this way mounting forces are not transmitted via balls or rollers of the bearings and hence the raceways are not damaged. Specs: With 33 rings, suitable for ±375 bearings. Your Benefits: Quick, precise and safe mounting No more damage to shafts, bearing houses or sealing rings Extended life cycle of bearings The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets. The collet numbers are clearly engraved and colored to avoid mistakes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Impact 33 Fitting Tool Set - TB-FT399900-2 - Quality Bearings & Components
Hicksville, NY, USA
BETEX Impact 33 Fitting Tool Set
TB-FT399900-2
BETEX Impact 33 Fitting Tool Set TB-FT399900-2
BETEX Impact 33 FITTING TOOL SET PART NUMBER: TB-FT399900-2 For safe, precise and quick mounting of bearings, bushings, sealing rings, cam wheels and pulleys the use of an Impact fitting tool set is an absolute necessity. Especially for bearings, it is important that during mechanical mounting the bearing is supported on its inner and outer ring in order to avoid unnecessary damage and premature failure. In this way mounting forces are not transmitted via balls or rollers of the bearings and hence the raceways are not damaged. Specs: With 33 rings, suitable for ±375 bearings. Your Benefits: Quick, precise and safe mounting No more damage to shafts, bearing houses or sealing rings Extended life cycle of bearings The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets. The collet numbers are clearly engraved and colored to avoid mistakes.

BETEX Impact 33

FITTING TOOL SET

PART NUMBER: TB-FT399900-2
For safe, precise and quick mounting of bearings, bushings, sealing rings, cam wheels and pulleys the use of an Impact fitting tool set is an absolute necessity. Especially for bearings, it is important that during mechanical mounting the bearing is supported on its inner and outer ring in order to avoid unnecessary damage and premature failure. In this way mounting forces are not transmitted via balls or rollers of the bearings and hence the raceways are not damaged.
Specs:

  • With 33 rings, suitable for ±375 bearings.

Your Benefits:

  • Quick, precise and safe mounting
  • No more damage to shafts, bearing houses or sealing rings
  • Extended life cycle of bearings
  • The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets.
  • The collet numbers are clearly engraved and colored to avoid mistakes.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Impact Hammers
Product Number TB-FT399900-2
Product Name BETEX Impact 33 Fitting Tool Set
Hammer Style Hand Operation
Unlock Full Specs
to access all available technical data

Similar Products

Impact Hammer, ICP® - TLD086D05 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Minimum Force 5000 lbs (2268 kg)
Maximum Force 5000 lbs (2268 kg)
Hammer Length 9 inch (229 mm)
View Details
Impulse Hammer - 9728A20000 - Kistler Group
Specs
Hammer Style Hand Operation
Features Various Tips Included; Additional Mass Included
Minimum Force 0.0 lbs (0.0 kg)
View Details
Impulse Hammer - IH101 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Hammer Style Hand Operation
Features Various Tips Included
Minimum Force 1 lbs (0.4535 kg)
View Details
BETEX Impact 39 Fitting Tool Set - TB-FT399900-4 - Quality Bearings & Components
Specs
Hammer Style Hand Operation
Features Various Tips Included
Hammer Mass 1.54 lbs (0.7000 kg)
View Details