TLD086D05 -- IMPACT HAMMER, ICP®
PCB Piezotronics, Inc.
Impact Hammer, ICP®
TLD086D05
Description
Impact Hammer
Description
Impact Hammer
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Impact Hammers |
|
Product Number
|
TLD086D05 |
|
Product Name
|
Impact Hammer, ICP® |
|
Minimum Force
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammer Style
Hand Operation
Features
Various Tips Included
Minimum Force
1 lbs (0.4535 kg)
View Details
Hammer Style
Hand Operation
Features
Various Tips Included; Additional Mass Included
Minimum Force
0.0 lbs (0.0 kg)
View Details
Quality Bearings & Components
Hammer Style
Hand Operation
Features
Various Tips Included
Hammer Mass
1.54 lbs (0.7000 kg)
View Details
Minimum Force
100 lbs (45.35 kg)
Maximum Force
100 lbs (45.35 kg)
Hammer Length
8.5 inch (216 mm)
View Details