Stock Drive Products & Sterling Instrument - SDP/SI Hardened and Grounded Inner Race for Mounting Needle Roller Bearing S99RH2MBNR1014

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RH2MBNR1014 is a hardened and ground inner race designed for use with needle roller bearings on soft shafts, serving as a bearing bushing. It has a bore diameter of 10 mm and an outer diameter of 14 mm, with all corners chamfered for easy assembly. The part is made of alloy steel hardened to a minimum HRC 58, and its outer diameter is ground to a surface roughness of 0.40 µm AA. It is intended for use with a k6 shaft fit tolerance. Other sizes are available in the same series.

Datasheet Summary
Powered by GS/AI

The S99RH2MBNR1014 is a hardened and ground inner race designed for use with needle roller bearings on soft shafts, serving as a bearing bushing. It has a bore diameter of 10 mm and an outer diameter of 14 mm, with all corners chamfered for easy assembly. The part is made of alloy steel hardened to a minimum HRC 58, and its outer diameter is ground to a surface roughness of 0.40 µm AA. It is intended for use with a k6 shaft fit tolerance. Other sizes are available in the same series.

Suppliers

Company
Product
Description
Supplier Links
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing
S99RH2MBNR1014
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing S99RH2MBNR1014
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number S99RH2MBNR1014
Product Name Hardened and Grounded Inner Race for Mounting Needle Roller Bearing
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0709 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.2756 inch (7.000 mm)
View Details
0.1875
Specs
Type Self-aligning
Design Units Inch
Bore 0.1875 inch (4.762 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 1480 lbs (671 kg)
Dynamic Axial 1340 lbs (608 kg)
View Details
0.3125
Specs
Type Self-aligning
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details