A 2Z 2-2RR12 is a right-angle drive with a 1:1 gear ratio, designed for torque transmission with interchangeable shaft ends. The housing is made of aluminum alloy, with alloy steel helical gears and steel shafts supported by steel ball bearings. It has a nominal backlash of 3°, a static torque capacity of 15 lb·in, a dynamic torque capacity of 75 lb·in, and an ultimate torque capacity of 150 lb·in. The shaft diameter is 3/8 inch, and the unit weighs 1.2 pounds. Both ends feature a 1.335-inch extension with a 17/64-inch diameter hole for mounting.
1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Right
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z 2-2RR12 |
| Product Name | Commercial 1:1 Ratio Right Angle Drives (inch) |
| Drive Type | Gear Drives / Differentials |