Right-angle bevel gear drive with a 2:1 gear ratio, rated for speeds up to 500 RPM, featuring a 6 mm shaft diameter, 50 mm housing length, 16 mm housing width, and 8 mm shaft length, with input torque capability of 0.296 N·m at 100 RPM and 0.276 N·m at 500 RPM. Constructed with AISI 1045 steel gears, 303 stainless steel shafts, aluminum housing with black anodized finish, and a black plastic cover. Includes bearings with resin and bronze layers on a steel backing. Dimensions include 20 mm overall length, 8 mm slot width, and 4.5 mm slot depth. Weight is 165 grams.
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S99RD1MBE70L-2A |
| Product Name | Commercial Bevel Gear Drives (metric) |
| Drive Type | Gear Drives / Differentials |