Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Bore, 0.5" Panel hole size, Needle Roller Pressbearing. A 7Z47-PSN125

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z47-PSN125 is a drawn cup needle roller bearing with a 1/8 inch bore and a 0.5 inch flange diameter, designed for press-fit installation in carbon steel housings with a black oxide finish. It supports a maximum radial load of 360 lbf at a speed of 31,500 rpm, and operates within a temperature range of -22°F to +212°F. The bearing requires a shaft with a diameter between 0.1247 and 0.1250 inches, and a surface finish of 16 µin. or finer. Self-aligning capability is ±5°.

Datasheet Summary
Powered by GS/AI

The A 7Z47-PSN125 is a drawn cup needle roller bearing with a 1/8 inch bore and a 0.5 inch flange diameter, designed for press-fit installation in carbon steel housings with a black oxide finish. It supports a maximum radial load of 360 lbf at a speed of 31,500 rpm, and operates within a temperature range of -22°F to +212°F. The bearing requires a shaft with a diameter between 0.1247 and 0.1250 inches, and a surface finish of 16 µin. or finer. Self-aligning capability is ±5°.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Bore, 0.5" Panel hole size, Needle Roller Pressbearing.
A 7Z47-PSN125
0.125" Bore, 0.5" Panel hole size, Needle Roller Pressbearing. A 7Z47-PSN125
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z47-PSN125
Product Name 0.125" Bore, 0.5" Panel hole size, Needle Roller Pressbearing.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 530 lbs (240 kg)
Dynamic Axial 620 lbs (281 kg)
View Details
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM1518165 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 890 lbs (404 kg)
Dynamic Axial 820 lbs (372 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN2212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.8661 inch (22.000 mm)
View Details