Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore Flange Mounted Press Bearing with Shielded BallBearing A 7Z58-BFM250L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted ball bearing with a 1/4 inch bore, designed for low-friction rotary support in applications requiring self-alignment up to ±5°. The bearing features double shields, a high chromium alloy steel ball race, and a carbon steel flange with black oxide finish. It operates between -30°F and +250°F, supports a static radial load of 61 lbf and a dynamic radial load of 122 lbf, and has a maximum speed of 40,000 rpm. The overall dimensions include a flange outer diameter of 1.78 inches and a mounting hole diameter of 0.22 inches.

Datasheet Summary
Powered by GS/AI

Flange-mounted ball bearing with a 1/4 inch bore, designed for low-friction rotary support in applications requiring self-alignment up to ±5°. The bearing features double shields, a high chromium alloy steel ball race, and a carbon steel flange with black oxide finish. It operates between -30°F and +250°F, supports a static radial load of 61 lbf and a dynamic radial load of 122 lbf, and has a maximum speed of 40,000 rpm. The overall dimensions include a flange outer diameter of 1.78 inches and a mounting hole diameter of 0.22 inches.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore Flange Mounted Press Bearing with Shielded BallBearing
A 7Z58-BFM250L
0.25" Bore Flange Mounted Press Bearing with Shielded BallBearing A 7Z58-BFM250L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z58-BFM250L
Product Name 0.25" Bore Flange Mounted Press Bearing with Shielded BallBearing
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

4mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN04M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 1210 lbs (549 kg)
Dynamic Axial 1040 lbs (472 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0910 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3543 inch (9.000 mm)
View Details