The S99NH2-BN2412 is a caged needle roller bearing designed for use on hardened shafts with a bore diameter of 3/4 inch and an outer diameter of 1.0000 inch. It has a width of 0.375 inch and is rated for a maximum speed of 13,000 rpm with oil lubrication. The bearing supports a dynamic load rating of 1,596 lbf and a static load rating of 1,866 lbf. The inner race fits a shaft with a minimum hardness of Rc 58. The bearing features a low-profile, lightweight caged design with high lubrication capacity and low rolling friction, suitable for high-speed applications.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | S99NH2-BN2412 |
| Product Name | Mount Bearing on Hardened Shaft or Use Hardened Inner Race |
| Application | Aerospace |