The S99NH2MBN0709 is a caged needle roller bearing designed for use on hardened shafts with a 7 mm diameter, offering high load capacity and high-speed operation. It has an outer diameter of 11 mm, a face width of 9 mm, and supports a dynamic load rating of 3100 N and a static load rating of 2949 N at a maximum speed of 33,000 rpm. The bearing features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. It requires a shaft hardness of at least HRC 58 or an inner race for softer shafts, and is intended for use with steel or cast iron housings with an N6 bore tolerance.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | S99NH2MBN0709 |
| Product Name | Mount Bearing on Hardened Shaft or Use Hardened Inner Race |
| Application | Aerospace |
| Design Units | Metric |
| Bore | 0.2756 inch (7.000 mm) |