Stock Drive Products & Sterling Instrument - SDP/SI Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN1210

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99NH2-BN1210 is a caged needle roller bearing designed for hardened shafts up to 1 inch in diameter, with a bore diameter of 0.3750 inches, an outer diameter of 0.5630 inches, and a width of 0.313 inches. It has a dynamic load rating of 652 lbf and a static load rating of 607 lbf, and is rated for up to 25,000 rpm when oil-lubricated. The bearing features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage, with low rolling friction and high lubrication capacity. Shaft surface hardness must be Rc 58 minimum or an inner race used with softer shafts.

Datasheet Summary
Powered by GS/AI

The S99NH2-BN1210 is a caged needle roller bearing designed for hardened shafts up to 1 inch in diameter, with a bore diameter of 0.3750 inches, an outer diameter of 0.5630 inches, and a width of 0.313 inches. It has a dynamic load rating of 652 lbf and a static load rating of 607 lbf, and is rated for up to 25,000 rpm when oil-lubricated. The bearing features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage, with low rolling friction and high lubrication capacity. Shaft surface hardness must be Rc 58 minimum or an inner race used with softer shafts.

Suppliers

Company
Product
Description
Supplier Links
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1210 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Mount Bearing on Hardened Shaft or Use Hardened Inner Race
S99NH2-BN1210
Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN1210
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number S99NH2-BN1210
Product Name Mount Bearing on Hardened Shaft or Use Hardened Inner Race
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 165 lbs (75 kg)
Dynamic Axial 240 lbs (109 kg)
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR0710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.2756 inch (7.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details