Stock Drive Products & Sterling Instrument - SDP/SI 4mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing. A 7Z47MPSN04M

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z47MPSN04M is a self-clinching needle roller press bearing with a 4mm bore and a panel hole size of 15.9mm. It is designed for press-fit installation and can self-align to ± 5¬8. The bearing is made from drawn cup needle material, while the housing is constructed from carbon steel with a black oxide finish. It operates effectively within a temperature range of -30°C to +100°C and is suitable for high-speed and high-load applications without requiring precision holes. The bearing can accommodate shafts made from any material with a hardness of HRC 58 to 64 and a surface finish of 0.4 µm or finer. Installation requires specific considerations, such as ensuring the punch is relieved for the protruding insert and avoiding pressing the bearing directly onto the insert.

Datasheet Summary
Powered by GS/AI

The A 7Z47MPSN04M is a self-clinching needle roller press bearing with a 4mm bore and a panel hole size of 15.9mm. It is designed for press-fit installation and can self-align to ± 5¬8. The bearing is made from drawn cup needle material, while the housing is constructed from carbon steel with a black oxide finish. It operates effectively within a temperature range of -30°C to +100°C and is suitable for high-speed and high-load applications without requiring precision holes. The bearing can accommodate shafts made from any material with a hardness of HRC 58 to 64 and a surface finish of 0.4 µm or finer. Installation requires specific considerations, such as ensuring the punch is relieved for the protruding insert and avoiding pressing the bearing directly onto the insert.

Suppliers

Company
Product
Description
Supplier Links
4mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN04M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing.
A 7Z47MPSN04M
4mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing. A 7Z47MPSN04M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z47MPSN04M
Product Name 4mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Flange-Mounted Self-Aligning Needle Roller Pressbearing, 6mm Bore. - A 7Z56MBFM06MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
0.625
Specs
Type Self-aligning
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details