Stock Drive Products & Sterling Instrument - SDP/SI 10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM010029

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBOM010029 is an open-type linear ball bearing with a 10 mm bore, three ball circuits, and a 19 mm outer diameter. It has a 29 mm length, a 22 mm retainer length, and a 6.8 mm seal width. The bearing uses AISI 52100 steel sleeves and balls with a Duracon M90 retainer. It provides a dynamic load capacity of 372 N and a static load capacity of 549 N. The contact angle is 80°, and the tolerances for bore and outer diameter are specified as +0.008/0 mm and 0/-0.009 mm, respectively.

Datasheet Summary
Powered by GS/AI

The S99LBOM010029 is an open-type linear ball bearing with a 10 mm bore, three ball circuits, and a 19 mm outer diameter. It has a 29 mm length, a 22 mm retainer length, and a 6.8 mm seal width. The bearing uses AISI 52100 steel sleeves and balls with a Duracon M90 retainer. It provides a dynamic load capacity of 372 N and a static load capacity of 549 N. The contact angle is 80°, and the tolerances for bore and outer diameter are specified as +0.008/0 mm and 0/-0.009 mm, respectively.

Suppliers

Company
Product
Description
Supplier Links
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM010029 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING
S99LBOM010029
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM010029
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBOM010029
Product Name 10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, 29mm Overall Length, Precision Frelon Lined Bearing. - S99APCM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
8mm Bore, 25mm Overall Length, Precision Frelon Lined Bearing. - S99APZM08F016025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.9843 inch (25 mm)
View Details
2000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM272000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 78.74 inch (2000 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details