Stock Drive Products & Sterling Instrument - SDP/SI 16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing. S99BPCM16F024030

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B CM16F024030 is a precision or standard metric linear bearing with a 16 mm bore and 30 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubricating operation. The bore tolerance is +0.043/+0.016 mm, and the outer diameter tolerance is 0/-0.021 mm. It supports a maximum load of 4940 N and has a load area of 4.8 cm². The bearing includes an O-ring for sealing and is designed for low-friction linear motion applications.

Datasheet Summary
Powered by GS/AI

The S99B CM16F024030 is a precision or standard metric linear bearing with a 16 mm bore and 30 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubricating operation. The bore tolerance is +0.043/+0.016 mm, and the outer diameter tolerance is 0/-0.021 mm. It supports a maximum load of 4940 N and has a load area of 4.8 cm². The bearing includes an O-ring for sealing and is designed for low-friction linear motion applications.

Suppliers

Company
Product
Description
Supplier Links
16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM16F024030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing.
S99BPCM16F024030
16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing. S99BPCM16F024030
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BPCM16F024030
Product Name 16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM010029S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.14 inch (29 mm)
View Details
40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM40F052060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.36 inch (60 mm)
View Details
0.625
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.5 inch (38.1 mm)
View Details
20MM BORE, 5 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM020045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.77 inch (45 mm)
View Details