Stock Drive Products & Sterling Instrument - SDP/SI 20 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM2032045

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GSPM2032045 is a closed-series linear plastic bearing with a 20 mm bore, designed for maintenance-free, self-lubricating operation in applications requiring corrosion and dirt resistance. It has an outer diameter of 32 mm and a length of 45 mm, with a tolerance of +0.092/+0.040 mm on the bore and 0/-0.021 mm on the outer diameter. The bearing supports a dynamic load capacity of 1121 N and a static load capacity of 7873 N, and is rated for continuous operation from -14°C to +90°C with intermittent exposure up to +120°C. It requires a shaft with an 8-16 RMS surface finish, typically hard anodized aluminum. The bearing is secured by a retaining ring and weighs 49 g.

Datasheet Summary
Powered by GS/AI

The S99GSPM2032045 is a closed-series linear plastic bearing with a 20 mm bore, designed for maintenance-free, self-lubricating operation in applications requiring corrosion and dirt resistance. It has an outer diameter of 32 mm and a length of 45 mm, with a tolerance of +0.092/+0.040 mm on the bore and 0/-0.021 mm on the outer diameter. The bearing supports a dynamic load capacity of 1121 N and a static load capacity of 7873 N, and is rated for continuous operation from -14°C to +90°C with intermittent exposure up to +120°C. It requires a shaft with an 8-16 RMS surface finish, typically hard anodized aluminum. The bearing is secured by a retaining ring and weighs 49 g.

Suppliers

Company
Product
Description
Supplier Links
20 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM2032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSPM2032045
20 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM2032045
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSPM2032045
Product Name 20 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Bore, 22 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1222032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.26 inch (32 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN406080 - TOPN-406080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 5 inch (127 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN162536 - TOPN-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN122026 - TOPN-122026 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 1.62 inch (41.27 mm)
View Details