Stock Drive Products & Sterling Instrument - SDP/SI 50MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM050100

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM050100 is a closed-type linear ball bearing with a 50 mm bore, 80 mm outer diameter, 100 mm length, and six ball circuits. It features a sleeve and balls made of AISI 52100 steel and a Duracon M90 retainer. The bearing supports a dynamic load capacity of 3820 N and a static load capacity of 7940 N. Tolerances are specified as 0/-0.012 mm for bore diameter, 0/-0.016 mm for outer diameter, and 0/-0.3 mm for length. It is designed for low friction, high positioning accuracy, high load capacity, quiet movement, and long travel life.

Datasheet Summary
Powered by GS/AI

The S99LBCM050100 is a closed-type linear ball bearing with a 50 mm bore, 80 mm outer diameter, 100 mm length, and six ball circuits. It features a sleeve and balls made of AISI 52100 steel and a Duracon M90 retainer. The bearing supports a dynamic load capacity of 3820 N and a static load capacity of 7940 N. Tolerances are specified as 0/-0.012 mm for bore diameter, 0/-0.016 mm for outer diameter, and 0/-0.3 mm for length. It is designed for low friction, high positioning accuracy, high load capacity, quiet movement, and long travel life.

Suppliers

Company
Product
Description
Supplier Links
50MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM050100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
50MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM050100
50MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM050100
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM050100
Product Name 50MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM010029 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.14 inch (29 mm)
View Details
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details
12mm Bore, 28mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM12F019028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.1 inch (28 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A6496128 - TA-6496128 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 8 inch (203 mm)
View Details